POWERSUPPLY 230VAC 2,8A-AC1206 by EFECTOR
POWERSUPPLY 230VAC 2,8A-AC1206
€64.01/ea
Price with VAT: €76.17/ea
EFECTOR POWERSUPPLY 230VAC 2,8A-AC1206
EFECTOR POWERSUPPLY 230VAC 2,8A-AC1206
In Stock Ships by Monday, October 19 Fast Shipping Available

*Image shown is a representation only. Actual product may vary

Get It Repaired

Price On Request
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Last Value Update: 17/10/2026

Manufactured by EFECTOR IFM

POWERSUPPLY 230VAC 2,8A-AC1206

Manufactured by EFECTOR IFM
2-Year Radwell Warranty

Refurbished

Radwell SKU 65550578
In Stock 48 available
Stock Locations
1
Canada
17
United Kingdom
12
United States
18
European Union
Lowest Price
Get It Fast
€64.01/ea
Price with VAT: €76.17/ea
Ships by : Monday, October 19
Ships by : Monday, October 19

Never Used Radwell Packaging

Radwell SKU 65550577
Request a quote
Submit quote request below or call +39 0694801997
€254.82/ea
Price with VAT: €303.24/ea

Never Used Original Packaging

Radwell SKU 65550576
Request a quote
Submit quote request below or call +39 0694801997
€293.43/ea
Price with VAT: €349.18/ea
Ship to:
Italy, 20121 |
Priority order:
Available in basket

Final delivery date is calculated in basket & checkout

+ €58.69/ ea
+ €50.96/ ea
+ €12.80/ ea
For more quantity please contact Customer Service

By purchasing this item, you agree to the Terms & Conditions

Radwell is NOT an authorised distributor of EFECTORIFM

Get It Repaired

Price On Request
Send your item to our certified technicians for a full evaluation. You’ll receive a repair quote within 24 hours. The price is an estimate and may change after inspection, but we’ll always confirm before proceeding.

2-Year Radwell Warranty

Radwell is not an authorised distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorisation by any rights holder.

Last Value Update: 17/10/2026

Need Help?

Please Visit Our Help Centre

Call Order toll free: 800 986 552

Order international: +39 0694801997

Need
More Help?

Personalised guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.